Microchip Technology, Inc. 29V/12A DC-DC Buck Regulator MIC24056

Description
The MIC24056 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24056 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC24056 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC24056 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC24056 includes a power good (PG) output to allow simple sequencing. The 12A Hyper Speed Control™ part, MIC24055, is also available. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet
Description
The MIC24056 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24056 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC24056 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC24056 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC24056 includes a power good (PG) output to allow simple sequencing. The 12A Hyper Speed Control™ part, MIC24055, is also available. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29V/12A DC-DC Buck Regulator - MIC24056 - Microchip Technology, Inc.
Chandler, AZ, United States
29V/12A DC-DC Buck Regulator
MIC24056
29V/12A DC-DC Buck Regulator MIC24056
The MIC24056 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24056 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC24056 operates at a constant 600kHz switching frequency in continuous-conductio n mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V. HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation. The MIC24056 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC24056 includes a power good (PG) output to allow simple sequencing. The 12A Hyper Speed Control™ part, MIC24055, is also available. Additional Features HyperLight Load® efficiency - up to 80% at 10mA Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package

The MIC24056 is a constant-frequency, synchronous DC/DC buck regulator featuring adaptive on-time control architecture. The MIC24056 operates over a supply range of 4.5V to 19V. It has an internal linear regulator which provides a regulated 5V to power the internal control circuitry. MIC24056 operates at a constant 600kHz switching frequency in continuous-conduction mode and can be used to provide up to 12A of output current. The output voltage is adjustable down to 0.8V.

HyperLight Load® architecture provides the same high efficiency and ultra-fast transient response as the Hyper Speed Control™ architecture under medium to heavy loads, but also maintains high efficiency under light load conditions by transitioning to variable frequency, discontinuous mode operation.

The MIC24056 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, thermal shutdown, internal soft start to reduce the inrush current, foldback current-limit and "hiccup" mode short-circuit protection. The MIC24056 includes a power good (PG) output to allow simple sequencing. The 12A Hyper Speed Control™ part, MIC24055, is also available.

Additional Features

    • HyperLight Load® efficiency - up to 80% at 10mA
    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 19V and VOUT = 0.8V)
      • Small output capacitance
    • Input voltage range: 4.5V to 19V
    • Output current up to 12A
    • Up to 95% efficiency
    • Adjustable output voltage from 0.8V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm — 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC24056
Product Name 29V/12A DC-DC Buck Regulator
IOUT 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223364 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details