Manufacturer: Microchip Technology
Win Source Part Number: 788508-MIC24055YJL-T
Series: Hyper Speed Control, SuperSwitcher II
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-PowerVQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: MIC24055
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x6)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 19V
Alternative Parts (Cross-Reference): LT1959IR#PBF; LT1959IR#TRPBF; LT1959CS8; AAT1185ITO-0.6-T1;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
Switching Voltage Regulators 19V/12A High Efficiency DC-DC Buck Regulator
IC REG BUCK ADJUSTABLE 12A 28QFN
IC REG BUCK ADJ 12A 28QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 12A 28QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788508-MIC24055YJL-TR | 576-4286-6-ND | MIC24055YJL-TR | MIC24055YJL-TR | MIC24055YJL-TR | MIC24055YJL-TR | MIC24055YJL-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC24055YJL-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 volts | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 5.5 volts |