Microchip Technology, Inc. 29V/12A DC-DC Buck Regulator MIC24055

Description
The MIC24055 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24055 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24055 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain power good (PG) pin is provided. Also see the 12A HyperLight Load® part, MIC24056. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet
Description
The MIC24055 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24055 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24055 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain power good (PG) pin is provided. Also see the 12A HyperLight Load® part, MIC24056. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29V/12A DC-DC Buck Regulator - MIC24055 - Microchip Technology, Inc.
Chandler, AZ, United States
29V/12A DC-DC Buck Regulator
MIC24055
29V/12A DC-DC Buck Regulator MIC24055
The MIC24055 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24055 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24055 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain power good (PG) pin is provided. Also see the 12A HyperLight Load® part, MIC24056. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 12A Up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package

The MIC24055 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24055 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 12A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC24055 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include under voltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain power good (PG) pin is provided. Also see the 12A HyperLight Load® part, MIC24056.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 19V and VOUT = 0.8V)
      • Small output capacitance
    • Input voltage range: 4.5V to 19V
    • Output current up to 12A
    • Up to 95% efficiency
    • Adjustable output voltage from 0.8V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm — 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC24055
Product Name 29V/12A DC-DC Buck Regulator
IQ 7.30E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details