IC REG BUCK ADJ 9A 28QFN
IC REG BUCK ADJ 9A 28QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Manufacturer: Microchip Technology
Win Source Part Number: 927042-MIC24054YJL-T
Series: Hyper Speed Control®, SuperSwitcher II™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
Package: 28-PowerVQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC24054
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC24054YJLTR, MIC24054YJL TR, 576-4285-6, 576-4285-1, 576-4285-2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 9A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 9A 28QFN
IC REG BUCK ADJUSTABLE 9A 28QFN
Switching Voltage Regulators 12V, 9A High-Efficiency Buck Regulator SuperSwitcher II
IC REG BUCK ADJUSTABLE 9A 28QFN
IC REG BUCK ADJ 9A 28QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC24054YJL-TRDKR-ND | 927042-MIC24054YJL-TR | MIC24054YJL-TR | 536-MIC24054YJL-TR | MIC24054YJL-TR | MIC24054YJL-TR | MIC24054YJL-TR | MIC24054YJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC24054YJL-TR | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 9A 28QFN | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 28-PowerVQFN | Other; 28-QFN (5x6) | Other; 28-PowerVQFN | Other; 28-PowerVQFN | Other; 28-PowerVQFN | |||
| Special Features | Synchronous Rectification | |||||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 5.5 volts | 0.8000 volts | 0.8000 volts |