Microchip Technology, Inc. 19V High Efficiency DC-DC Buck Regulator MIC24053

Description
The MIC24053 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24053 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24053 offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. The 9A Hyper Light Load® part, MIC24054, is also available. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 9A, up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Supports safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet
Description
The MIC24053 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24053 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24053 offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. The 9A Hyper Light Load® part, MIC24054, is also available. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 9A, up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Supports safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19V High Efficiency DC-DC Buck Regulator - MIC24053 - Microchip Technology, Inc.
Chandler, AZ, United States
19V High Efficiency DC-DC Buck Regulator
MIC24053
19V High Efficiency DC-DC Buck Regulator MIC24053
The MIC24053 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24053 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24053 offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. The 9A Hyper Light Load® part, MIC24054, is also available. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance Input voltage range: 4.5V to 19V Output current up to 9A, up to 95% efficiency Adjustable output voltage from 0.8V to 5.5V ±1% feedback accuracy Any Capacitor™ stable - zero-to-high ESR 600kHz switching frequency No external compensation Power Good (PG) output Foldback current-limit and "hiccup" mode short-circuit protection Supports safe start-up into pre-biased loads -40°C to +125°C junction temperature range Available in 28-pin 5mm — 6mm QFN package

The MIC24053 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24053 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 9A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC24053 offers a full suite of features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection, and thermal shutdown. An open-drain Power Good (PG) pin is provided. The 9A Hyper Light Load® part, MIC24054, is also available.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 19V and VOUT = 0.8V)
      • Small output capacitance
    • Input voltage range: 4.5V to 19V
    • Output current up to 9A, up to 95% efficiency
    • Adjustable output voltage from 0.8V to 5.5V
    • ±1% feedback accuracy
    • Any Capacitor™ stable - zero-to-high ESR
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback current-limit and "hiccup" mode short-circuit protection
    • Supports safe start-up into pre-biased loads
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm — 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC24053
Product Name 19V High Efficiency DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908240 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Power Supply Controllers, Monitors - SI8250-IQ-ND - DigiKey
Specs
Package Type Other; 32-LQFP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers