The MIC24052YJL-TR is a high-efficiency synchronous DC/DC buck regulator designed for applications requiring adjustable output voltage and high output current. It operates within an input voltage range of 4.5V to 19V and can deliver up to 6A of output current. The output voltage is adjustable from 0.8V to 5.5V, with a feedback accuracy of ±1%. This regulator features HyperLight Load® efficiency, achieving up to 80% efficiency at light loads and up to 95% under heavier loads. It operates at a constant switching frequency of 600 kHz and is stable with any capacitor type, accommodating a wide range of equivalent series resistance (ESR). Protection features include foldback current limit, thermal shutdown, and undervoltage lockout, ensuring safe operation under fault conditions. The device supports safe start-up into pre-biased loads and is housed in a compact 28-pin 5mm x 6mm QFN package, suitable for various applications such as servers, routers, and telecom equipment. The operating temperature range is from -40°C to +125°C, making it suitable for industrial environments.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 28-PowerVQFN
IC REG BUCK ADJUSTABLE 6A 28QFN
IC REG BUCK ADJ 6A 28QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4283-1-ND | MIC24052YJL-TR | MIC24052YJL-TR | MIC24052YJL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 28-PowerVQFN | Other; 28-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts |