Microchip Technology, Inc. 19V High Efficiency DC-DC Buck Regulator MIC24051

Description
The MIC24051 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24051 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24051 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Also see the 6A HyperLight Load® part, MIC24052. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance 4.5V to 19V input voltage Adjustable output from 0.8V to 5.5V (±1% accuracy) Any Capacitor™ stable &em; Zero-to-high ESR 6A output current capability, up to 95% efficiency 600kHz switching frequency No external compensation Power Good (PG) output Foldback current limit and "hiccup" mode short-circuit protection Supports safe start-up into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm X 6mm QFN package
Datasheet
Description
The MIC24051 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24051 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24051 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Also see the 6A HyperLight Load® part, MIC24052. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance 4.5V to 19V input voltage Adjustable output from 0.8V to 5.5V (±1% accuracy) Any Capacitor™ stable &em; Zero-to-high ESR 6A output current capability, up to 95% efficiency 600kHz switching frequency No external compensation Power Good (PG) output Foldback current limit and "hiccup" mode short-circuit protection Supports safe start-up into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm X 6mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19V High Efficiency DC-DC Buck Regulator - MIC24051 - Microchip Technology, Inc.
Chandler, AZ, United States
19V High Efficiency DC-DC Buck Regulator
MIC24051
19V High Efficiency DC-DC Buck Regulator MIC24051
The MIC24051 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24051 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz. Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device. The MIC24051 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided. Also see the 6A HyperLight Load® part, MIC24052. Additional Features Hyper Speed Control™ architecture enables High delta V operation (VIN = 19V and VOUT = 0.8V) Small output capacitance 4.5V to 19V input voltage Adjustable output from 0.8V to 5.5V (±1% accuracy) Any Capacitor™ stable &em; Zero-to-high ESR 6A output current capability, up to 95% efficiency 600kHz switching frequency No external compensation Power Good (PG) output Foldback current limit and "hiccup" mode short-circuit protection Supports safe start-up into a pre-biased load -40°C to +125°C junction temperature range Available in 28-pin 5mm X 6mm QFN package

The MIC24051 is a constant-frequency, synchronous buck regulator featuring a unique adaptive on-time control architecture. The MIC24051 operates over an input supply range of 4.5V to 19V and provides a regulated output of up to 6A of output current. The output voltage is adjustable down to 0.8V with a guaranteed accuracy of ±1%, and the device operates at a switching frequency of 600kHz.

Hyper Speed Control™ architecture allows for ultra-fast transient response while reducing the output capacitance and also makes (High VIN)/(Low VOUT) operation possible. This adaptive tON ripple control architecture combines the advantages of fixed-frequency operation and fast transient response in a single device.

The MIC24051 offers a full suite of protection features to ensure protection of the IC during fault conditions. These include undervoltage lockout to ensure proper operation under power-sag conditions, internal soft-start to reduce inrush current, foldback current limit, "hiccup mode" short-circuit protection and thermal shutdown. An open-drain Power Good (PG) pin is provided.

Also see the 6A HyperLight Load® part, MIC24052.

Additional Features

    • Hyper Speed Control™ architecture enables
      • High delta V operation (VIN = 19V and VOUT = 0.8V)
      • Small output capacitance
    • 4.5V to 19V input voltage
    • Adjustable output from 0.8V to 5.5V (±1% accuracy)
    • Any Capacitor™ stable &em; Zero-to-high ESR
    • 6A output current capability, up to 95% efficiency
    • 600kHz switching frequency
    • No external compensation
    • Power Good (PG) output
    • Foldback current limit and "hiccup" mode short-circuit protection
    • Supports safe start-up into a pre-biased load
    • -40°C to +125°C junction temperature range
    • Available in 28-pin 5mm X 6mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC24051
Product Name 19V High Efficiency DC-DC Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details