Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC24046YFL-TR

Description
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC24046YFL-CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC24046YFL-CT-ND
Voltage Regulators - DC DC Switching Regulators MIC24046YFL-CT-ND
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC24046YFL-DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC24046YFL-DKR-ND
Voltage Regulators - DC DC Switching Regulators MIC24046YFL-DKR-ND
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC24046YFL-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC24046YFL-TR-ND
Voltage Regulators - DC DC Switching Regulators MIC24046YFL-TR-ND
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Output Configuration: Half Bridge (6) Topology: ADC, Comparator, Oscillator, Register Bank Output Type: Inverted Number of Outputs: Single Voltage - Input (Min): 1.1V

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (6)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Inverted
Number of Outputs: Single
Voltage - Input (Min): 1.1V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC24046YFL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC24046YFL-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC24046YFL-TR
IC REG BUCK PROG 5A 20QFN

IC REG BUCK PROG 5A 20QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC24046YFL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC24046YFL-TR
Voltage Regulators - DC DC Switching Regulators MIC24046YFL-TR
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC24046YFL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC24046YFL-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC24046YFL-TR
IC REG BUCK PROG 0.7V 5A 20QFN

IC REG BUCK PROG 0.7V 5A 20QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC24046YFL-CT-ND MIC24046YFL-TR MIC24046YFL-TR MIC24046YFL-TR
Product Name Voltage Regulators - DC DC Switching Regulators Connectors,Interconnects PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Inverted Fixed; Programmable
Package Type Other; 20-PowerVFQFN Other; 20-PowerVFQFN
Special Features Synchronous Rectification Multiple Outputs
Output Voltage 0.7000 to 3.3 volts 0.7000 to 3.3 volts 0.7000 volts
Unlock Full Specs
to access all available technical data