Microchip Technology, Inc. Switching Voltage Regulators MIC24046YFL-TR

Description
Switching Voltage Regulators Step Down Converter Pin Programmable
Datasheet
Description
Switching Voltage Regulators Step Down Converter Pin Programmable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC24046YFL-TR
Switching Voltage Regulators MIC24046YFL-TR
Switching Voltage Regulators Step Down Converter Pin Programmable

Switching Voltage Regulators Step Down Converter Pin Programmable

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 400Khz, Qfn-20; Topology Microchip - 79Y6083 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 400Khz, Qfn-20; Topology Microchip
79Y6083
Dc/dc Conv, Sync Buck, 400Khz, Qfn-20; Topology Microchip 79Y6083
DC/DC CONV, SYNC BUCK, 400KHZ, QFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:19V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:5A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 400KHZ, QFN-20; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:19V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC24046YFL-TR 79Y6083
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 400Khz, Qfn-20; Topology Microchip
Input Voltage 4.5 to 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details