Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN
IC REG BUCK PROG 0.7V 5A 20QFN
Switching Voltage Regulators 4.5V-19V Input, 5A Step-Down Converter
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 5A 20-PowerVFQFN
IC REG BUCK PROG 5A 20QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4907-2-ND | MIC24046-HYFL-TR | MIC24046-HYFL-TR | MIC24046-HYFL-TR | MIC24046-HYFL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 3.3 volts | 0.7000 volts | 0.7000 to 3.3 volts |