Microchip Technology, Inc. I2C Programmable 5A Synchronous Buck Regulator mic24045

Description
The MIC24045 is an I2C-programmable, high-efficiency, wide input range, 5A synchronous step-down regulator. The MIC24045 is perfectly suited for multiple voltage rail application environments, typically found in computing and telecommunication systems. In the MIC24045 various parameters can be programmed via I2C, such as output voltage, switching frequency, soft-start slope, margining, current limit values and start-up delays. The wide switching frequency adjustment range, valley-current mode control technique, high-performance error amplifier,and external compensation allow for the best trade-offs between high efficiency and the smallest possible solution size. The MIC24045 supports extensive diagnostics and status information through I2C.The MIC24045 pin-out is compatible with the MIC24046 pin-strapping programmable regulator pin-out, such that I2C-based implementations can be easily converted into pin-programmable ones. The MIC24045 is available in thermally-efficient, space-saving 20-pin 3 mm x 3 mm FQFN package with an operating junction temperature range from -40 C to +125 C. Additional Features 4.5V to 19V input voltage range 5A (maximum) output current I2C Programmable Output Voltage: 0.64V to 5.25V in 5 mV, 10 mV, 30 mV and 50 mV Steps High Efficiency (>95%) I2C programmability of: Soft-Start: 0.16, 0.38, 0.76 and 1.5V/ms ramp rates Switching Frequency: 310 kHz, 400 kHz, 500 kHz, 570 kHz, 660 kHz, 780 kHz, 1 MHz, 1.2 MHz Current Limits for 2A, 3A, 4A and 5A loads ±1% output voltage accuracy Supports safe start-up with pre-biased output Internal soft-start and thermal shutdown protection Hiccup-mode short-circuit protection Available in a 20-pin 3mm x 3mm QFN package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC24045 is an I2C-programmable, high-efficiency, wide input range, 5A synchronous step-down regulator. The MIC24045 is perfectly suited for multiple voltage rail application environments, typically found in computing and telecommunication systems. In the MIC24045 various parameters can be programmed via I2C, such as output voltage, switching frequency, soft-start slope, margining, current limit values and start-up delays. The wide switching frequency adjustment range, valley-current mode control technique, high-performance error amplifier,and external compensation allow for the best trade-offs between high efficiency and the smallest possible solution size. The MIC24045 supports extensive diagnostics and status information through I2C.The MIC24045 pin-out is compatible with the MIC24046 pin-strapping programmable regulator pin-out, such that I2C-based implementations can be easily converted into pin-programmable ones. The MIC24045 is available in thermally-efficient, space-saving 20-pin 3 mm x 3 mm FQFN package with an operating junction temperature range from -40 C to +125 C. Additional Features 4.5V to 19V input voltage range 5A (maximum) output current I2C Programmable Output Voltage: 0.64V to 5.25V in 5 mV, 10 mV, 30 mV and 50 mV Steps High Efficiency (>95%) I2C programmability of: Soft-Start: 0.16, 0.38, 0.76 and 1.5V/ms ramp rates Switching Frequency: 310 kHz, 400 kHz, 500 kHz, 570 kHz, 660 kHz, 780 kHz, 1 MHz, 1.2 MHz Current Limits for 2A, 3A, 4A and 5A loads ±1% output voltage accuracy Supports safe start-up with pre-biased output Internal soft-start and thermal shutdown protection Hiccup-mode short-circuit protection Available in a 20-pin 3mm x 3mm QFN package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I2C Programmable 5A Synchronous Buck Regulator - mic24045 - Microchip Technology, Inc.
Chandler, AZ, United States
I2C Programmable 5A Synchronous Buck Regulator
mic24045
I2C Programmable 5A Synchronous Buck Regulator mic24045
The MIC24045 is an I2C-programmable, high-efficiency, wide input range, 5A synchronous step-down regulator. The MIC24045 is perfectly suited for multiple voltage rail application environments, typically found in computing and telecommunication systems. In the MIC24045 various parameters can be programmed via I2C, such as output voltage, switching frequency, soft-start slope, margining, current limit values and start-up delays. The wide switching frequency adjustment range, valley-current mode control technique, high-performance error amplifier,and external compensation allow for the best trade-offs between high efficiency and the smallest possible solution size. The MIC24045 supports extensive diagnostics and status information through I2C.The MIC24045 pin-out is compatible with the MIC24046 pin-strapping programmable regulator pin-out, such that I2C-based implementations can be easily converted into pin-programmable ones. The MIC24045 is available in thermally-efficient, space-saving 20-pin 3 mm x 3 mm FQFN package with an operating junction temperature range from -40 C to +125 C. Additional Features 4.5V to 19V input voltage range 5A (maximum) output current I2C Programmable Output Voltage: 0.64V to 5.25V in 5 mV, 10 mV, 30 mV and 50 mV Steps High Efficiency (>95%) I2C programmability of: Soft-Start: 0.16, 0.38, 0.76 and 1.5V/ms ramp rates Switching Frequency: 310 kHz, 400 kHz, 500 kHz, 570 kHz, 660 kHz, 780 kHz, 1 MHz, 1.2 MHz Current Limits for 2A, 3A, 4A and 5A loads ±1% output voltage accuracy Supports safe start-up with pre-biased output Internal soft-start and thermal shutdown protection Hiccup-mode short-circuit protection Available in a 20-pin 3mm x 3mm QFN package -40°C to +125°C junction temperature range

The MIC24045 is an I2C-programmable, high-efficiency, wide input range, 5A synchronous step-down regulator. The MIC24045 is perfectly suited for multiple voltage rail application environments, typically found in computing and telecommunication systems. In the MIC24045 various parameters can be programmed via I2C, such as output voltage, switching frequency, soft-start slope, margining, current limit values and start-up delays. The wide switching frequency adjustment range, valley-current mode control technique, high-performance error amplifier,and external compensation allow for the best trade-offs between high efficiency and the smallest possible solution size. The MIC24045 supports extensive diagnostics and status information through I2C.The MIC24045 pin-out is compatible with the MIC24046 pin-strapping programmable regulator pin-out, such that I2C-based implementations can be easily converted into pin-programmable ones. The MIC24045 is available in thermally-efficient, space-saving 20-pin 3 mm x 3 mm FQFN package with an operating junction temperature range from -40 C to +125 C.

Additional Features

    • 4.5V to 19V input voltage range
    • 5A (maximum) output current
    • I2C Programmable Output Voltage:
      • 0.64V to 5.25V in 5 mV, 10 mV, 30 mV and 50 mV Steps
    • High Efficiency (>95%)
    • I2C programmability of:
      • Soft-Start: 0.16, 0.38, 0.76 and 1.5V/ms ramp rates
      • Switching Frequency: 310 kHz, 400 kHz, 500 kHz, 570 kHz, 660 kHz, 780 kHz, 1 MHz, 1.2 MHz
      • Current Limits for 2A, 3A, 4A and 5A loads
    • ±1% output voltage accuracy
    • Supports safe start-up with pre-biased output
    • Internal soft-start and thermal shutdown protection
    • Hiccup-mode short-circuit protection
    • Available in a 20-pin 3mm x 3mm QFN package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number mic24045
Product Name I2C Programmable 5A Synchronous Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900246 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details