Buck Switching Regulator IC Positive Programmable 5V 1 Output 5A 20-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 5V 1 Output 5A 20-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 5V 1 Output 5A 20-PowerVFQFN
Switching Voltage Regulators 5A Stp-Dn Converter 4.5V-19V Input
Buck Switching Regulator IC Positive Programmable 5V 1 Output 5A 20-PowerVFQFN
IC REG BUCK PROG 5A 20FQFN
IC REG BUCK PROG 5V 5A 20FQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC24045-KDYFL-DKR-ND | MIC24045-KDYFL-TR | MIC24045-KDYFL-TR | MIC24045-KDYFL-TR | MIC24045-KDYFL-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |