Win Source Part Number: 1010293-MIC24045-JFY
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 5A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 570kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 19V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 20-PowerVFQFN
Supplier Device Package: 20-FQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC24045-JFYFL-CT,MI
Base Product Number: MIC24045
Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 5A 20-PowerVFQFN
Switching Voltage Regulators 5A Stp-Dn Converter 4.5V-19V Input
Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 5A 20-PowerVFQFN
IC REG BUCK PROG 3.3V 5A 20FQFN
IC REG BUCK PROG 5A 20FQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1010293-MIC24045-JFYFL-TR | MIC24045-JFYFL-TR-ND | MIC24045-JFYFL-TR | MIC24045-JFYFL-TR | MIC24045-JFYFL-TR | MIC24045-JFYFL-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; Tape & Reel | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 570 kHz | 570 kHz | 570 kHz | 570 kHz |