Manufacturer: Microchip Technology
Win Source Part Number: 927040-MIC24045-2ZYF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.64V 1 Output 5A 20-PowerVFQFN
Package: 20-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC24045
Categories: Integrated Circuits (ICs)
Case / Package: 20-FQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC24045-2ZYFL-DKR, MIC24045-2ZYFL-CT
Buck Switching Regulator IC Positive Programmable 0.64V 1 Output 5A 20-PowerVFQFN
Switching Voltage Regulators 5A Stp-Dn Converter 4.5V-19V Input
Buck Switching Regulator IC Positive Programmable 0.64V 1 Output 5A 20-PowerVFQFN
IC REG BUCK PROG 0.64V 20FQFN
IC REG BUCK PROG 5A 20FQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927040-MIC24045-2ZYFL-TR | MIC24045-2ZYFL-TR-ND | MIC24045-2ZYFL-TR | MIC24045-2ZYFL-TR | MIC24045-2ZYFL-TR | MIC24045-2ZYFL-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC24045-2ZYFL-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-FQFN (3x3) | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Special Features | Synchronous Rectification |