Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 16-PowerUFQFN
Switching Voltage Regulators 6A, 5V Synch Buck Regulator w/ I2C
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 16-PowerUFQFN
IC REG BUCK 5V 6A SYNC W/ I2
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23656YFT-TR-ND | MIC23656YFT-TR | MIC23656YFT-TR | MIC23656YFT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 16-PowerUFQFN | Other; 16-PowerUFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 1.28 volts | 0.6000 to 1.28 volts |