Microchip Technology, Inc. 6A Buck Regulator with HyperLight Load® & I2C MIC23656

Description
The MIC23656 is a high-efficiency, low-voltage input, 6A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The I2C interface allows programming the output voltage between 0.6V and 1.28V, with 5 mV resolution or between 0.6V and 3.84V, with 10 mV and 20 mV resolution. Three different default voltage options (0.6V, 0.9V and 1.0V) are provided so that the application can be started with a safe voltage level and then moved to high performance modes under I2C control. An open-drain Power Good output facilitates output voltage monitoring and sequencing. If set in shutdown (EN = GND), the MIC23656 typically draws 1.5 µA, while the output is discharged through 10W pull-down (if the output discharge feature is enabled). The MIC23656 pinout is compatible with the MIC23650, so that applications can be easily converted. The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23656 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems. The MIC23656 is available in a thermally efficient, 16-Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from -40°C to +125°C Additional Features Input Voltage Range: 2.4V to 5.5V 6A (pulsed) Output Current High Efficiency (up to 95%) Ultra-Fast Transient Response ±1.5% Output Voltage Accuracy Over Line/Load/Temperatur e Range Safe Start-Up with Pre-Biased Output Typical 1.5 µA Shutdown Supply Current Low Dropout (100% Duty Cycle) Operation Power-Good (PG) Open-Drain Output Multiple Faults Indication through I2C I2C Programmable: Output Voltage: 0.6V - 1.28V, 5 mV Resolution or 0.6V - 3.84V, 10/20 mV Resolution Slew Rate: 0.2 ms/V - 3.2 ms/V ON time (Switching Frequency) High Side Current Limit: 3.5A - 10A Enable Delay: 0.2 ms - 3 ms Output Discharge when Disabled (EN = GND)
Datasheet
Description
The MIC23656 is a high-efficiency, low-voltage input, 6A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The I2C interface allows programming the output voltage between 0.6V and 1.28V, with 5 mV resolution or between 0.6V and 3.84V, with 10 mV and 20 mV resolution. Three different default voltage options (0.6V, 0.9V and 1.0V) are provided so that the application can be started with a safe voltage level and then moved to high performance modes under I2C control. An open-drain Power Good output facilitates output voltage monitoring and sequencing. If set in shutdown (EN = GND), the MIC23656 typically draws 1.5 µA, while the output is discharged through 10W pull-down (if the output discharge feature is enabled). The MIC23656 pinout is compatible with the MIC23650, so that applications can be easily converted. The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23656 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems. The MIC23656 is available in a thermally efficient, 16-Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from -40°C to +125°C Additional Features Input Voltage Range: 2.4V to 5.5V 6A (pulsed) Output Current High Efficiency (up to 95%) Ultra-Fast Transient Response ±1.5% Output Voltage Accuracy Over Line/Load/Temperatur e Range Safe Start-Up with Pre-Biased Output Typical 1.5 µA Shutdown Supply Current Low Dropout (100% Duty Cycle) Operation Power-Good (PG) Open-Drain Output Multiple Faults Indication through I2C I2C Programmable: Output Voltage: 0.6V - 1.28V, 5 mV Resolution or 0.6V - 3.84V, 10/20 mV Resolution Slew Rate: 0.2 ms/V - 3.2 ms/V ON time (Switching Frequency) High Side Current Limit: 3.5A - 10A Enable Delay: 0.2 ms - 3 ms Output Discharge when Disabled (EN = GND)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A Buck Regulator with HyperLight Load® & I2C - MIC23656 - Microchip Technology, Inc.
Chandler, AZ, United States
6A Buck Regulator with HyperLight Load® & I2C
MIC23656
6A Buck Regulator with HyperLight Load® & I2C MIC23656
The MIC23656 is a high-efficiency, low-voltage input, 6A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The I2C interface allows programming the output voltage between 0.6V and 1.28V, with 5 mV resolution or between 0.6V and 3.84V, with 10 mV and 20 mV resolution. Three different default voltage options (0.6V, 0.9V and 1.0V) are provided so that the application can be started with a safe voltage level and then moved to high performance modes under I2C control. An open-drain Power Good output facilitates output voltage monitoring and sequencing. If set in shutdown (EN = GND), the MIC23656 typically draws 1.5 µA, while the output is discharged through 10W pull-down (if the output discharge feature is enabled). The MIC23656 pinout is compatible with the MIC23650, so that applications can be easily converted. The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23656 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems. The MIC23656 is available in a thermally efficient, 16-Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from -40°C to +125°C Additional Features Input Voltage Range: 2.4V to 5.5V 6A (pulsed) Output Current High Efficiency (up to 95%) Ultra-Fast Transient Response ±1.5% Output Voltage Accuracy Over Line/Load/Temperatur e Range Safe Start-Up with Pre-Biased Output Typical 1.5 µA Shutdown Supply Current Low Dropout (100% Duty Cycle) Operation Power-Good (PG) Open-Drain Output Multiple Faults Indication through I2C I2C Programmable: Output Voltage: 0.6V - 1.28V, 5 mV Resolution or 0.6V - 3.84V, 10/20 mV Resolution Slew Rate: 0.2 ms/V - 3.2 ms/V ON time (Switching Frequency) High Side Current Limit: 3.5A - 10A Enable Delay: 0.2 ms - 3 ms Output Discharge when Disabled (EN = GND)

The MIC23656 is a high-efficiency, low-voltage input, 6A peak current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response.
The I2C interface allows programming the output voltage between 0.6V and 1.28V, with 5 mV resolution or between 0.6V and 3.84V, with 10 mV and 20 mV resolution. Three different default voltage options (0.6V, 0.9V and 1.0V) are provided so that the application can be started with a safe voltage level and then moved to high performance modes under I2C control.
An open-drain Power Good output facilitates output voltage monitoring and sequencing. If set in shutdown (EN = GND), the MIC23656 typically draws 1.5 µA, while the output is discharged through 10W pull-down (if the output discharge feature is enabled).
The MIC23656 pinout is compatible with the MIC23650, so that applications can be easily converted.
The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23656 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems.
The MIC23656 is available in a thermally efficient, 16-Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from -40°C to +125°C

Additional Features

  • Input Voltage Range: 2.4V to 5.5V
  • 6A (pulsed) Output Current
  • High Efficiency (up to 95%)
  • Ultra-Fast Transient Response
  • ±1.5% Output Voltage Accuracy Over Line/Load/Temperature Range
  • Safe Start-Up with Pre-Biased Output
  • Typical 1.5 µA Shutdown Supply Current
  • Low Dropout (100% Duty Cycle) Operation
  • Power-Good (PG) Open-Drain Output
  • Multiple Faults Indication through I2C
  • I2C Programmable:
    • Output Voltage: 0.6V - 1.28V, 5 mV
    • Resolution or 0.6V - 3.84V, 10/20 mV
    • Resolution
    • Slew Rate: 0.2 ms/V - 3.2 ms/V
    • ON time (Switching Frequency)
    • High Side Current Limit: 3.5A - 10A
    • Enable Delay: 0.2 ms - 3 ms
    • Output Discharge when Disabled
    • (EN = GND)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23656
Product Name 6A Buck Regulator with HyperLight Load® & I2C
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Buck LDO Voltage Regulator IC - 761-ACT8846QM468-T15 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
View Details
3 suppliers
Voltage Regulators - 1922491 - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1108AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Regulator Category Switching
View Details