The MIC23656-FAYFT-TR is a synchronous step-down regulator designed for high efficiency and low voltage input applications. It supports an input voltage range of 2.4V to 5.5V and can deliver a peak output current of 6A. The device features an I²C interface for programmable output voltage settings between 0.6V and 1.28V with a resolution of 5mV, or between 0.6V and 3.84V with 10mV and 20mV resolutions. This regulator is optimized for light load efficiency with a maximum efficiency of up to 95% and offers ultra-fast transient response. It includes multiple fault indications through the I²C interface, latch-off thermal shutdown protection, and a power good open-drain output for voltage monitoring. The MIC23656-FAYFT-TR is suitable for applications such as solid-state drives, FPGAs, and low-voltage ASIC power. Its low quiescent current of 1.5µA in shutdown mode and capability for low dropout operation make it ideal for battery-powered devices. The product is housed in a compact 16-lead FTQFN package, suitable for space-constrained designs.
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 16-PowerUFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 16-PowerUFQFN
IC REG BUCK 5V 6A SYNC W/ I2
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23656-FAYFT-TR-ND | MIC23656-FAYFT-TR | MIC23656-FAYFT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |
| Package Type | Other; 16-PowerUFQFN | Other; 16-PowerUFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 1.28 volts | 0.6000 to 1.28 volts |