The MIC23603YML-TR is a synchronous buck regulator designed for high efficiency and compact applications. It operates with an input voltage range of 2.7V to 5.5V and can deliver an output current of up to 6A. The device features a switching frequency of 4MHz, which allows for a small footprint and the use of low-profile components, including inductors as small as 0.33µH and output capacitors starting at 47µF. This regulator achieves peak efficiencies of up to 93% and maintains an efficiency of 81% at a load of 1mA, making it suitable for applications requiring high efficiency at light loads. The quiescent current is low at 24µA, and the shutdown current is minimal at 0.01µA. The output voltage can be adjusted down to 0.65V, with low output ripple voltage of 5mV in full PWM mode and 14mV in HyperLight Load mode. The MIC23603YML-TR is housed in a compact 20-pin 4mm x 5mm DFN package and is rated for operation over a junction temperature range of -40°C to +125°C. It includes features such as thermal shutdown, current limit protection, and programmable soft-start, making it a robust choice for various applications including microcontroller power supplies, test and measurement systems, and networking devices.
Win Source Part Number: 1078759-MIC23603YML-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 3.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.65V
Synchronous Rectifier: Yes
Package / Case: 20-VFDFN Exposed Pad
Supplier Device Package: 20-DFN (4x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): NCP1599MNTWG; NCV894530MWTXG; NCP1593BMNTWGMIC2360
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC23603YMLTR-ND,MIC
Base Product Number: MIC23603
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 6A 20-VFDFN Exposed Pad
Switching Voltage Regulators 4MHz PWM 6A Buck Regulator IC
IC REG BUCK ADJ 6A 20DFN
IC REG BUCK ADJUSTABLE 6A 20DFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078759-MIC23603YML-TR | MIC23603YML-TR | MIC23603YML-TR | MIC23603YML-TR | MIC23603YML-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 20-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz |