Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 6A 20-VFDFN Exposed Pad
IC REG BUCK ADJ 6A 20DFN
IC REG BUCK ADJUSTABLE 6A 20DFN
Switching Voltage Regulators 4MHz PWM 6A Buck HyperLight Load
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23603YML-T5 | MIC23603YML-T5 | MIC23603YML-T5 | MIC23603YML-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 20-VFDFN Exposed Pad | |||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 0.6500 to 3.6 volts | 0.6500 volts |