Manufacturer: Microchip Technology
Win Source Part Number: 884666-MIC23451-AAAY
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 26-VFQFN Exposed Pad
Package: Reel - TR
Package: 26-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC23451
Categories: Integrated Circuits (ICs)
Case / Package: 26-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4355-6, 1611-MIC23451-AAAYFL
Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 26-VFQFN Exposed Pad
IC REG BUCK ADJ 2A TRPL 26QFN
Switching Voltage Regulators 4MHz PWM Triple Buck HyperLight Load
Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 26-VFQFN Exposed Pad
IC REG BUCK ADJ 2A TRPL 26QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884666-MIC23451-AAAYFL-T5 | 576-4355-2-ND | MIC23451-AAAYFL-T5 | MIC23451-AAAYFL-T5 | MIC23451-AAAYFL-T5 | MIC23451-AAAYFL-T5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23451-AAAYFL-T5 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 26-QFN (4x4) | Other; 26-VFQFN Exposed Pad | Other; 26-VFQFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Discontinued at Digi-Key | Discontinued at Digi-Key | Removed | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |