Microchip Technology, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC23451-AAAYFL-EV MIC23451-AAAYFL-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788507-MIC23451-AAAY FL-EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.2V, 1.5V, 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Output Current: 2A, 2A, 2A Utilized IC / Part: MIC23451 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788507-MIC23451-AAAY FL-EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.2V, 1.5V, 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Output Current: 2A, 2A, 2A Utilized IC / Part: MIC23451 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC23451-AAAYFL-EV - 788507-MIC23451-AAAYFL-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC23451-AAAYFL-EV
788507-MIC23451-AAAYFL-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC23451-AAAYFL-EV 788507-MIC23451-AAAYFL-EV
Manufacturer: Microchip Technology Win Source Part Number: 788507-MIC23451-AAAY FL-EV Series: HyperLight Load Regulator Topology: Buck Voltage - Output: 1.2V, 1.5V, 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Output Current: 2A, 2A, 2A Utilized IC / Part: MIC23451 Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788507-MIC23451-AAAYFL-EV
Series: HyperLight Load
Regulator Topology: Buck
Voltage - Output: 1.2V, 1.5V, 1.8V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 3MHz
Supplied Contents: Board(s)
Output Current: 2A, 2A, 2A
Utilized IC / Part: MIC23451
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - MIC23451-AAAYFL-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC23451-AAAYFL-EV
Power Management IC Development Tools MIC23451-AAAYFL-EV
Power Management IC Development Tools 4MHz PWM 1A Triple Buck Reg

Power Management IC Development Tools 4MHz PWM 1A Triple Buck Reg

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - MIC23451-AAAYFL-EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
MIC23451-AAAYFL-EV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards MIC23451-AAAYFL-EV
EVAL BRD 2A TRIPLE REG MIC23451

EVAL BRD 2A TRIPLE REG MIC23451

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 788507-MIC23451-AAAYFL-EV MIC23451-AAAYFL-EV MIC23451-AAAYFL-EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC23451-AAAYFL-EV Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1901441 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-2702+ - TB-BFCQ-2702C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY8CPROTO-063-BLE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
5 suppliers