Microchip Technology, Inc. Dc/dc; Input Voltage Min Microchip MIC23450-AAAYML-TR

Description
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes
Description
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc; Input Voltage Min Microchip - 03AJ2081 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc; Input Voltage Min Microchip
03AJ2081
Dc/dc; Input Voltage Min Microchip 03AJ2081
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:32Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2081
Product Name Dc/dc; Input Voltage Min Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details