Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 32-VFQFN Exposed Pad, 32-MLF®
IC REG BUCK ADJ 2A TRPL 32MLF
IC REG BUCK ADJ 2A TRPL 32MLF
Buck Switching Regulator IC Positive Adjustable 1V 3 Output 2A 32-VFQFN Exposed Pad, 32-MLF®
Switching Voltage Regulators 3MHz PWM 2A Triple Buck Regulator w/ HyperLight Load, & Power Good
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4280-2-ND | MIC23450-AAAYML-T5 | MIC23450-AAAYML-T5 | MIC23450-AAAYML-T5 | MIC23450-AAAYML-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 32-VFQFN Exposed Pad, 32-MLF® | Other; 32-VFQFN Exposed Pad, 32-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 to 3.3 volts |