3A, 5V SYNCH BUCK REGULATOR W/ I
Switching Voltage Regulators 3A, 5V Synch Buck Regulator w/ I2C
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC23356-HAYFT-ND | MIC23356-HAYFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 16-PowerUFQFN | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 1.28 volts |