Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 16-PowerUFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 16-PowerUFQFN
IC REG BUCK 5V 3A W/ I2
Switching Voltage Regulators 3A, 5V Synch Buck Regulator w/ I2C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23356-FAYFT-TR-ND | MIC23356-FAYFT-TR | MIC23356-FAYFT-TR | MIC23356-FAYFT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 16-PowerUFQFN | Other; 16-PowerUFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 1.28 volts | 0.6000 to 1.28 volts |