Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 16-PowerUFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 16-PowerUFQFN
IC REG BUCK 5V 3A SYNC
Switching Voltage Regulators 3A, 5V Synch Buck Regulator
IC REG BUCK 5V 3A SYNC
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23350YFT-TR-ND | MIC23350YFT-TR | MIC23350YFT-TR | MIC23350YFT-TR | MIC23350YFT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 16-PowerUFQFN | Other; 16-PowerUFQFN | Other; 16-PowerUFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 to 3.3 volts | 0.6000 volts |