Microchip Technology, Inc. 3A Buck Regulator with HyperLight Load® MIC23350

Description
The MIC23350 is a high-efficiency, low-voltage input, 3A continuous current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The MIC23350 output voltage is set by two VSEL (Voltage Selection) pins, between nine different values. This method eliminates the need for an external feedback resistor divider and improves the output voltage setting accuracy. The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23350 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems. The MIC23350 pinout is compatible with the MIC23356 I2C-based programmable regulator version, such that applications can be easily converted. An open-drain Power Good output is provided to indicate when the output voltage is within 9% of regulation and facilitates the interface with an MCU, or power sequencing. If set in shutdown (EN=GND), the MIC23350 typically draws 1.5 µA, while the output is discharged through 10W pull-down. The MIC23350 is available in a thermally efficient, 16 Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from –40°C to +125°C. Additional Features 2.4V to 5.5V Input Voltage Range 3A Continuous Output Current Reduced Component Count (No Feedback Resistors) High Efficiency (up to 95%) Output Discharge when Disabled Constant-ON-Time Control with High Switching Frequency: 1.2 MHz typical at 1.0V output voltage ±1.5% Output Voltage Accuracy Over Line/Load/Temperatur e Range 0.8 ms/V Soft Start Speed Supports Safe Start-Up with Pre-Biased Output Typical 1.5 µA Shutdown Supply Current Low Dropout Operation (100% Duty Cycle) Ultra Fast Transient Response Latch-Off Thermal Shutdown Protection Latch-Off Current Limit Protection Power Good (PG) Open-Drain Output Pin Strapping Voltage Selection: Three-State pins (nine voltage options) 0.6V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V output voltage
Datasheet
Description
The MIC23350 is a high-efficiency, low-voltage input, 3A continuous current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The MIC23350 output voltage is set by two VSEL (Voltage Selection) pins, between nine different values. This method eliminates the need for an external feedback resistor divider and improves the output voltage setting accuracy. The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23350 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems. The MIC23350 pinout is compatible with the MIC23356 I2C-based programmable regulator version, such that applications can be easily converted. An open-drain Power Good output is provided to indicate when the output voltage is within 9% of regulation and facilitates the interface with an MCU, or power sequencing. If set in shutdown (EN=GND), the MIC23350 typically draws 1.5 µA, while the output is discharged through 10W pull-down. The MIC23350 is available in a thermally efficient, 16 Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from –40°C to +125°C. Additional Features 2.4V to 5.5V Input Voltage Range 3A Continuous Output Current Reduced Component Count (No Feedback Resistors) High Efficiency (up to 95%) Output Discharge when Disabled Constant-ON-Time Control with High Switching Frequency: 1.2 MHz typical at 1.0V output voltage ±1.5% Output Voltage Accuracy Over Line/Load/Temperatur e Range 0.8 ms/V Soft Start Speed Supports Safe Start-Up with Pre-Biased Output Typical 1.5 µA Shutdown Supply Current Low Dropout Operation (100% Duty Cycle) Ultra Fast Transient Response Latch-Off Thermal Shutdown Protection Latch-Off Current Limit Protection Power Good (PG) Open-Drain Output Pin Strapping Voltage Selection: Three-State pins (nine voltage options) 0.6V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Buck Regulator with HyperLight Load® - MIC23350 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Buck Regulator with HyperLight Load®
MIC23350
3A Buck Regulator with HyperLight Load® MIC23350
The MIC23350 is a high-efficiency, low-voltage input, 3A continuous current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response. The MIC23350 output voltage is set by two VSEL (Voltage Selection) pins, between nine different values. This method eliminates the need for an external feedback resistor divider and improves the output voltage setting accuracy. The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23350 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems. The MIC23350 pinout is compatible with the MIC23356 I2C-based programmable regulator version, such that applications can be easily converted. An open-drain Power Good output is provided to indicate when the output voltage is within 9% of regulation and facilitates the interface with an MCU, or power sequencing. If set in shutdown (EN=GND), the MIC23350 typically draws 1.5 µA, while the output is discharged through 10W pull-down. The MIC23350 is available in a thermally efficient, 16 Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from –40°C to +125°C. Additional Features 2.4V to 5.5V Input Voltage Range 3A Continuous Output Current Reduced Component Count (No Feedback Resistors) High Efficiency (up to 95%) Output Discharge when Disabled Constant-ON-Time Control with High Switching Frequency: 1.2 MHz typical at 1.0V output voltage ±1.5% Output Voltage Accuracy Over Line/Load/Temperatur e Range 0.8 ms/V Soft Start Speed Supports Safe Start-Up with Pre-Biased Output Typical 1.5 µA Shutdown Supply Current Low Dropout Operation (100% Duty Cycle) Ultra Fast Transient Response Latch-Off Thermal Shutdown Protection Latch-Off Current Limit Protection Power Good (PG) Open-Drain Output Pin Strapping Voltage Selection: Three-State pins (nine voltage options) 0.6V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V output voltage

The MIC23350 is a high-efficiency, low-voltage input, 3A continuous current synchronous step-down regulator. The Constant-ON-Time (COT) control architecture with HyperLight Load™ provides very high efficiency at light loads, while still having ultra-fast transient response.
The MIC23350 output voltage is set by two VSEL (Voltage Selection) pins, between nine different values. This method eliminates the need for an external feedback resistor divider and improves the output voltage setting accuracy.
The 2.4V to 5.5V input voltage range, low shutdown and quiescent currents make the MIC23350 ideal for single-cell Li-Ion battery-powered applications. The 100% duty cycle capability provides low dropout operation, extending operating range in portable systems.
The MIC23350 pinout is compatible with the MIC23356 I2C-based programmable regulator version, such that applications can be easily converted. An open-drain Power Good output is provided to indicate when the output voltage is within 9% of regulation and facilitates the interface with an MCU, or power sequencing. If set in shutdown (EN=GND), the MIC23350 typically draws 1.5 µA, while the output is discharged through 10W pull-down.
The MIC23350 is available in a thermally efficient, 16 Lead 2.5 mm x 2.5 mm x 0.55 mm thin FTQFN package, with an operating junction temperature range from –40°C to +125°C.

Additional Features

  • 2.4V to 5.5V Input Voltage Range
  • 3A Continuous Output Current
  • Reduced Component Count (No Feedback Resistors)
  • High Efficiency (up to 95%)
  • Output Discharge when Disabled
  • Constant-ON-Time Control with High Switching Frequency:
  • 1.2 MHz typical at 1.0V output voltage
  • ±1.5% Output Voltage Accuracy Over Line/Load/Temperature Range
  • 0.8 ms/V Soft Start Speed
  • Supports Safe Start-Up with Pre-Biased Output
  • Typical 1.5 µA Shutdown Supply Current
  • Low Dropout Operation (100% Duty Cycle)
  • Ultra Fast Transient Response
  • Latch-Off Thermal Shutdown Protection
  • Latch-Off Current Limit Protection
  • Power Good (PG) Open-Drain Output
  • Pin Strapping Voltage Selection:
    • Three-State pins (nine voltage options)
    • 0.6V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V or 3.3V output voltage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23350
Product Name 3A Buck Regulator with HyperLight Load®
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908020P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1000 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
PMIC - Current Regulation/Management - AD8210YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
IOUT 0.0050 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details