The MIC23303YML-T5 is a synchronous buck regulator designed for high efficiency and compact applications. It operates with an input voltage range of 2.7V to 5.5V and can deliver an output current of up to 3A. The device features a peak efficiency of 93% and maintains 80% efficiency at light loads of 1mA, making it suitable for battery-powered devices. The regulator includes a Power Good output indicator and programmable soft-start functionality, enhancing its usability in various applications. This regulator operates at a switching frequency of 4MHz, allowing for a small solution size with minimal external components, requiring only six components for operation. It is housed in a 12-pin 3mm vó 3mm DFN package, which is advantageous for space-constrained designs. The MIC23303 also boasts a low quiescent current of 24µA and a shutdown current of just 0.01µA, contributing to its efficiency in portable applications. The device is designed to operate over a junction temperature range of -40°C to +125°C, ensuring reliability in diverse environmental conditions. It is particularly well-suited for applications such as portable media players, GPS devices, digital cameras, and wireless LAN cards.
Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 3A 12-VFDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 927039-MIC23303YML-T
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 3A 12-VFDFN Exposed Pad
Package: Reel - TR
Package: 12-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC23303
Categories: Integrated Circuits (ICs)
Case / Package: 12-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4099-2, 576-4099-1, MIC23303YML T5, 1611-MIC23303YML-T5D
IC REG BUCK ADJ 3A 12DFN
IC REG BUCK ADJUSTABLE 3A 12DFN
Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 3A 12-VFDFN Exposed Pad
Switching Voltage Regulators 4MHz PWM 3A Buck Regulator with HyperLight Load, Mode and Power Good
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4099-2-ND | 927039-MIC23303YML-T5 | MIC23303YML-T5 | MIC23303YML-T5 | MIC23303YML-T5 | MIC23303YML-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23303YML-T5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-VFDFN Exposed Pad | Other; 12-DFN (3x3) | Other; 12-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6500 to 3.6 volts | 0.6500 volts | 0.6500 to 3.6 volts |