Microchip Technology, Inc. 4MHz 3A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good MIC23303

Description
The MIC23303 is a high efficiency 4MHz 3A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23303 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 3mm x 3mm DFN package saves precious board space and requires only six external components. The MIC23303 is designed for use with a very small inductor, down to 0.33µH, and an output capacitor as small as 10µF that enables a total solution size, less than 1mm in height. The MIC23303 has a very low quiescent current of 24µA and can achieve a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23303 can achieve 80% efficiency at 1mA. The MIC23303 is available in 12-pin 3mm x 3mm DFN package with an operating junction temperature range from -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V Output voltage: down to 0.65V Up to 3A output current Up to 93% peak efficiency 80% typical efficiency at 1mA Power Good output Programmable soft-start 24µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current Thermal-shutdown and current-limit protection 12-pin 3mm x 3mm DFN -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23303 is a high efficiency 4MHz 3A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23303 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 3mm x 3mm DFN package saves precious board space and requires only six external components. The MIC23303 is designed for use with a very small inductor, down to 0.33µH, and an output capacitor as small as 10µF that enables a total solution size, less than 1mm in height. The MIC23303 has a very low quiescent current of 24µA and can achieve a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23303 can achieve 80% efficiency at 1mA. The MIC23303 is available in 12-pin 3mm x 3mm DFN package with an operating junction temperature range from -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V Output voltage: down to 0.65V Up to 3A output current Up to 93% peak efficiency 80% typical efficiency at 1mA Power Good output Programmable soft-start 24µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current Thermal-shutdown and current-limit protection 12-pin 3mm x 3mm DFN -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 3A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good - MIC23303 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 3A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good
MIC23303
4MHz 3A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good MIC23303
The MIC23303 is a high efficiency 4MHz 3A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23303 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 3mm x 3mm DFN package saves precious board space and requires only six external components. The MIC23303 is designed for use with a very small inductor, down to 0.33µH, and an output capacitor as small as 10µF that enables a total solution size, less than 1mm in height. The MIC23303 has a very low quiescent current of 24µA and can achieve a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23303 can achieve 80% efficiency at 1mA. The MIC23303 is available in 12-pin 3mm x 3mm DFN package with an operating junction temperature range from -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V Output voltage: down to 0.65V Up to 3A output current Up to 93% peak efficiency 80% typical efficiency at 1mA Power Good output Programmable soft-start 24µA typical quiescent current 4MHz PWM operation in continuous mode Ultra fast transient response Low ripple output voltage 35mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current Thermal-shutdown and current-limit protection 12-pin 3mm x 3mm DFN -40°C to +125°C junction temperature range

The MIC23303 is a high efficiency 4MHz 3A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the MIC23303 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The tiny 3mm x 3mm DFN package saves precious board space and requires only six external components.

The MIC23303 is designed for use with a very small inductor, down to 0.33µH, and an output capacitor as small as 10µF that enables a total solution size, less than 1mm in height.

The MIC23303 has a very low quiescent current of 24µA and can achieve a peak efficiency of 93% in continuous conduction mode. In discontinuous conduction mode, the MIC23303 can achieve 80% efficiency at 1mA.

The MIC23303 is available in 12-pin 3mm x 3mm DFN package with an operating junction temperature range from -40°C to +125°C.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • Output voltage: down to 0.65V
    • Up to 3A output current
    • Up to 93% peak efficiency
    • 80% typical efficiency at 1mA
    • Power Good output
    • Programmable soft-start
    • 24µA typical quiescent current
    • 4MHz PWM operation in continuous mode
    • Ultra fast transient response
    • Low ripple output voltage
      • 35mVpp ripple in HyperLight Load® mode
      • 5mV output voltage ripple in full PWM mode
    • Fully integrated MOSFET switches
    • 0.01µA shutdown current
    • Thermal-shutdown and current-limit protection
    • 12-pin 3mm x 3mm DFN
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23303
Product Name 4MHz 3A HyperLight Load® Synchronous Buck Regulator w/Soft-Start and Power Good
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908168P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.0250 amps
Operating Temperature 85 C (185 F)
View Details
LM2991QML Negative Low Dropout Adjustable Regulator - 5962-9650502QXA - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable Output,Negative Output
Package Type Other; CFP
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details