Microchip Technology, Inc. Dual 4MHz 400mA and Low Input Voltage Synchronous Buck Regulator MIC23254

Description
The MIC23254 is a low-input voltage, high-efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. MIC23254 operates from an input voltage down to 2.5V for low battery states. The device is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height. The MIC23254 has a very-low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23254 provides a constant switching frequency around 4MHz while providing peak efficiencies over 90%. Additional Features Low input voltage range: 2.5V to 5.5V Dual output current 400mA/400mA Up to 94% peak efficiency and 85% efficiency at 1mA 33µA dual quiescent current 1µH inductor with a 4.7µF capacitor 4MHz in PWM operation Ultra-fast transient response Low voltage output ripple 20mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode 0.01µA shutdown current -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23254 is a low-input voltage, high-efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. MIC23254 operates from an input voltage down to 2.5V for low battery states. The device is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height. The MIC23254 has a very-low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23254 provides a constant switching frequency around 4MHz while providing peak efficiencies over 90%. Additional Features Low input voltage range: 2.5V to 5.5V Dual output current 400mA/400mA Up to 94% peak efficiency and 85% efficiency at 1mA 33µA dual quiescent current 1µH inductor with a 4.7µF capacitor 4MHz in PWM operation Ultra-fast transient response Low voltage output ripple 20mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode 0.01µA shutdown current -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4MHz 400mA and Low Input Voltage Synchronous Buck Regulator - MIC23254 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 4MHz 400mA and Low Input Voltage Synchronous Buck Regulator
MIC23254
Dual 4MHz 400mA and Low Input Voltage Synchronous Buck Regulator MIC23254
The MIC23254 is a low-input voltage, high-efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. MIC23254 operates from an input voltage down to 2.5V for low battery states. The device is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height. The MIC23254 has a very-low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23254 provides a constant switching frequency around 4MHz while providing peak efficiencies over 90%. Additional Features Low input voltage range: 2.5V to 5.5V Dual output current 400mA/400mA Up to 94% peak efficiency and 85% efficiency at 1mA 33µA dual quiescent current 1µH inductor with a 4.7µF capacitor 4MHz in PWM operation Ultra-fast transient response Low voltage output ripple 20mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode 0.01µA shutdown current -40°C to +125°C junction temperature range

The MIC23254 is a low-input voltage, high-efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very-low output ripple voltage throughout the entire load range with the use of small output capacitors. MIC23254 operates from an input voltage down to 2.5V for low battery states.

The device is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height.

The MIC23254 has a very-low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23254 provides a constant switching frequency around 4MHz while providing peak efficiencies over 90%.

Additional Features

    • Low input voltage range: 2.5V to 5.5V
    • Dual output current 400mA/400mA
    • Up to 94% peak efficiency and 85% efficiency at 1mA
    • 33µA dual quiescent current
    • 1µH inductor with a 4.7µF capacitor
    • 4MHz in PWM operation
    • Ultra-fast transient response
    • Low voltage output ripple
    • 20mVpp in HyperLight Load® mode
    • 3mV output voltage ripple in full PWM mode
    • 0.01µA shutdown current
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23254
Product Name Dual 4MHz 400mA and Low Input Voltage Synchronous Buck Regulator
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
PMIC - Current Regulation/Management - AD8215WYRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details