Buck Switching Regulator IC Positive Fixed 1V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
Buck Switching Regulator IC Positive Fixed 1V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
Buck Switching Regulator IC Positive Fixed 1V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
IC REG BUCK 1V/1.8V DL 10TMLF
Switching Voltage Regulators Dual 400mA Synchronous Buck Regulator with Low Input Voltage and HyperLight Load
IC REG BUCK 1V/1.8V 0.4A 10TMLF
Buck Switching Regulator IC Positive Fixed 1V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3714-2-ND | MIC23254-GCYMT-TR | MIC23254-GCYMT-TR | MIC23254-GCYMT-TR | MIC23254-GCYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | |||
| Special Features | Multiple Outputs | ||||
| Output Voltage | 1 to 1.8 volts | 1 volts | 1 to ? volts |