Manufacturer: Microchip Technology
Win Source Part Number: 788505-MIC23250-SKYM
Series: HyperLight Load
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-UFDFN, 10-TMLF
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: MIC23250
Output Voltage: 2.6V, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TMLF (2x2)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3419IDD-1#TRPBF; LTC3419IMS-1#PBF; ; LTC3419IDD-1#PBFLTC3
Introduction Date: December 17, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 2.6V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF®
Buck Switching Regulator IC Positive Fixed 2.6V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF®
Buck Switching Regulator IC Positive Fixed 2.6V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF®
Switching Voltage Regulators High Efficiency Dual 400mA Synchronous Buck Switcher
IC REG BUCK 2.6V/3.3V DL 10TMLF
Buck Switching Regulator IC Positive Fixed 2.6V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF®
IC REG BUCK 2.6V/3.3V DL 10TMLF
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788505-MIC23250-SKYMT-TR | 576-3316-6-ND | MIC23250-SKYMT-TR | MIC23250-SKYMT-TR | MIC23250-SKYMT-TR | MIC23250-SKYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-SKYMT-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-UFDFN, 10-TMLF | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.6 to 3.3 volts | 2.6 to 3.3 volts | 2.6 volts | 2.6 to ? volts |