Buck Switching Regulator IC Positive Fixed 1.2V, 2.8V 2 Output 400mA 10-UFDFN Exposed Pad, 10-TMLF®
Switching Voltage Regulators High Efficiency Dual 400mA Synchronous Buck Switcher
IC REG BUCK 1.2V/2.8V DL 10TMLF
IC REG BUCK 1.2V/2.8V DL 10TMLF
Buck Switching Regulator IC Positive Fixed 1.2V, 2.8V 2 Output 400mA 10-UFDFN Exposed Pad, 10-TMLF®
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23250-M4YMT-TR-ND | MIC23250-M4YMT-TR | MIC23250-M4YMT-TR | MIC23250-M4YMT-TR | MIC23250-M4YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; 10-UFDFN Exposed Pad, 10-TMLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 2.8 volts | 1.2 volts | 1.2 to ? volts |