Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
IC REG BCK 1.575V/1.8V DL 10TMLF Product overview: MIC23250-GFHYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.575V, 1.8V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC23250-GFHYMT-
Manufacturer: Microchip Technology
Win Source Part Number: 135351-MIC23250-GFHY
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.575V, 1.8V
Minimum Input Voltage: 2.7V
IC REG BCK 1.575V/1.8V DL 10TMLF
Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
IC REG BCK 1.575V/1.8V DL 10TMLF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3034-2-ND | 739-MIC23250-GFHYMT-TR | 135351-MIC23250-GFHYMT-TR | MIC23250-GFHYMT-TR | MIC23250-GFHYMT-TR | MIC23250-GFHYMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.575V 1.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-GFHYMT-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-UFDFN, 10-TMLF® | Other; Tape & Reel (TR) | Other; 10-TMLF (2x2) | Other; 10-UFDFN, 10-TMLF® | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.57 to 1.8 volts | 1.57 to 1.8 volts | 1.57 to 1.8 volts | 1.57 to ? volts | 1.57 volts |