Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
Manufacturer: Microchip Technology
Win Source Part Number: 104252-MIC23250-G4YM
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-TMLF (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.8V
Minimum Input Voltage: 2.7V
IC REG BCK 1.2V/1.8V 0.4A 10TMLF
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF®
Switching Voltage Regulators High Efficiency Dual 400mA Synchronous Buck Switcher
IC REG BUCK 1.2V/1.8V DL 10TMLF
IC REG BUCK 1.2V/1.8V DL 10TMLF
IC REG BUCK 1.2V/1.8V DL 10TMLF
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3025-2-ND | 104252-MIC23250-G4YMT-TR | 536-MIC23250-G4YMT-TR | MIC23250-G4YMT-TR | MIC23250-G4YMT-TR | MIC23250-G4YMT-TR | MIC23250-G4YMT-TR | MIC23250-G4YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-G4YMT-TR | IC REG BCK 1.2V/1.8V 0.4A 10TMLF | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 10-UFDFN, 10-TMLF® | Other; 10-TMLF (2x2) | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 to 1.8 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |