Manufacturer: Microchip Technology
Win Source Part Number: 788504-MIC23250-C4YM
Series: HyperLight Load
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-UFDFN, 10-TMLF
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Output Voltage: 1V, 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-TMLF (2x2)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG BUCK 1V/1.2V 0.4A 10TMLF
Buck Switching Regulator IC Positive Fixed 1V, 1.2V 2 Output 400mA 10-UFDFN, 10-TMLF®
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 788504-MIC23250-C4YMT-TR | MIC23250-C4YMT-TR | MIC23250-C4YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-C4YMT-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; 10-UFDFN, 10-TMLF | Other; 10-UFDFN, 10-TMLF® | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |