Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC23250-AAYMT-TR

Description
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 576-3315-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3315-6-ND
Voltage Regulators - DC DC Switching Regulators 576-3315-6-ND
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3315-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3315-1-ND
Voltage Regulators - DC DC Switching Regulators 576-3315-1-ND
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 576-3315-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
576-3315-2-ND
Voltage Regulators - DC DC Switching Regulators 576-3315-2-ND
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-AAYMT-TR - 319782-MIC23250-AAYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-AAYMT-TR
319782-MIC23250-AAYMT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-AAYMT-TR 319782-MIC23250-AAYMT
Manufacturer: Microchip Technology Win Source Part Number: 319782-MIC23250-AAYM T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 4MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-TMLF (2.5x2.5) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.72V Maximum Output Voltage: 4.73V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LTC3419IDD#TRPBF; MIC23250-AAYMT; LTC3419IMS#PBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 319782-MIC23250-AAYMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 4MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-TMLF (2.5x2.5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.72V
Maximum Output Voltage: 4.73V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LTC3419IDD#TRPBF; MIC23250-AAYMT; LTC3419IMS#PBF;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-AAYMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-AAYMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-AAYMT-TR
IC REG BUCK ADJ 400MA DL 12TMLF

IC REG BUCK ADJ 400MA DL 12TMLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC23250-AAYMT-TR
Switching Voltage Regulators MIC23250-AAYMT-TR
Switching Voltage Regulators High Efficiency Dual 400mA Synchronous Buck Switcher

Switching Voltage Regulators High Efficiency Dual 400mA Synchronous Buck Switcher

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC23250-AAYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC23250-AAYMT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC23250-AAYMT-TR
IC REG BUCK ADJ 400MA DL 12TMLF

IC REG BUCK ADJ 400MA DL 12TMLF

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC23250-AAYMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC23250-AAYMT-TR
Voltage Regulators - DC DC Switching Regulators MIC23250-AAYMT-TR
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF®

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 576-3315-6-ND 319782-MIC23250-AAYMT MIC23250-AAYMT-TR MIC23250-AAYMT-TR MIC23250-AAYMT-TR MIC23250-AAYMT-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-AAYMT-TR PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 12-UFDFN Exposed Pad, 12-TMLF® Other; 12-TMLF (2.5x2.5) Other; 12-UFDFN Exposed Pad, 12-TMLF®
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7200 to 4.73 volts 0.7200 volts 0.7200 volts 0.7200 to 4.73 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221ED16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details