Manufacturer: Microchip Technology
Win Source Part Number: 1076093-MIC23201YML-
Packaging: Cut Reel
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.95V
Maximum Output Voltage: 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.95V 1 Output 2A 10-VFQFN Exposed Pad, 10-MLF®
Buck Switching Regulator IC Positive Adjustable 0.95V 1 Output 2A 10-VFQFN Exposed Pad, 10-MLF®
Buck Switching Regulator IC Positive Adjustable 0.95V 1 Output 2A 10-VFQFN Exposed Pad, 10-MLF®
Switching Voltage Regulators 2MHz PWM 2A Buck Regulator with HSC
IC REG BUCK ADJUSTABLE 2A 10MLF
Buck Switching Regulator IC Positive Adjustable 0.95V 1 Output 2A 10-VFQFN Exposed Pad, 10-MLF®
IC REG BUCK ADJUSTABLE 2A 10MLF
IC REG BUCK ADJ 2A 10MLF
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076093-MIC23201YML-TR | 576-4159-6-ND | MIC23201YML-TR | MIC23201YML-TR | MIC23201YML-TR | MIC23201YML-TR | MIC23201YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23201YML-TR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 10-MLF (3x3) | Other; 10-VFQFN Exposed Pad, 10-MLF® | Other; 10-VFQFN Exposed Pad, 10-MLF® | Other; 10-VFQFN Exposed Pad, 10-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.9500 volts | 0.9500 to 3.6 volts | 0.9500 to 3.6 volts | 0.9500 volts | 0.9500 volts |