IC REG BUCK ADJUSTABLE 2A 10MLF
Switching Voltage Regulators 2MHz PWM 2A Buck Regulator with HSC
IC REG BUCK ADJ 2A 10MLF
Buck Switching Regulator IC Positive Adjustable 0.95V 1 Output 2A 10-VFQFN Exposed Pad, 10-MLF®
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23201YML-T5 | MIC23201YML-T5 | MIC23201YML-T5 | MIC23201YML-T5 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| IOUT | 2 amps | 2 amps | 2 amps | |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | |
| Life Cycle Stage | Active | Active |