Microchip Technology, Inc. 2MHz 2A Hyper Speed Control™ Synchronous Buck Regulator MIC23201

Description
The MIC23201 is a high efficiency 2MHz 2A synchronous buck regulator with Hyper Speed Control. Hyper Speed Control™ provides ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23201 is designed for use with a very small inductor, down to 1µH, and an output capacitor as small as 22µF that enables a total solution size, less than 1.5mm height. The MIC23201 provides a constant switching frequency around 2MHz while achieving peak efficiencies up to 90%. Also, checkout MPU power solutions with MIC23201. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features Input voltage: 2.7V to 5.5V 2A output current Up to 90% peak efficiency Programmable Soft-Start Power Good Indicator 2MHz switching frequency Safe for pre-biased output Ultra fast transient response Low voltage output ripple, 16mV at full load Fully integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current limit protection Output Voltage as low as 0.9 -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23201 is a high efficiency 2MHz 2A synchronous buck regulator with Hyper Speed Control. Hyper Speed Control™ provides ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23201 is designed for use with a very small inductor, down to 1µH, and an output capacitor as small as 22µF that enables a total solution size, less than 1.5mm height. The MIC23201 provides a constant switching frequency around 2MHz while achieving peak efficiencies up to 90%. Also, checkout MPU power solutions with MIC23201. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features Input voltage: 2.7V to 5.5V 2A output current Up to 90% peak efficiency Programmable Soft-Start Power Good Indicator 2MHz switching frequency Safe for pre-biased output Ultra fast transient response Low voltage output ripple, 16mV at full load Fully integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current limit protection Output Voltage as low as 0.9 -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 2A Hyper Speed Control™ Synchronous Buck Regulator - MIC23201 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 2A Hyper Speed Control™ Synchronous Buck Regulator
MIC23201
2MHz 2A Hyper Speed Control™ Synchronous Buck Regulator MIC23201
The MIC23201 is a high efficiency 2MHz 2A synchronous buck regulator with Hyper Speed Control. Hyper Speed Control™ provides ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The MIC23201 is designed for use with a very small inductor, down to 1µH, and an output capacitor as small as 22µF that enables a total solution size, less than 1.5mm height. The MIC23201 provides a constant switching frequency around 2MHz while achieving peak efficiencies up to 90%. Also, checkout MPU power solutions with MIC23201. Go to Treelinktool under DC/DC converters and MPU Power for further information. Additional Features Input voltage: 2.7V to 5.5V 2A output current Up to 90% peak efficiency Programmable Soft-Start Power Good Indicator 2MHz switching frequency Safe for pre-biased output Ultra fast transient response Low voltage output ripple, 16mV at full load Fully integrated MOSFET switches 0.01µA shutdown current Thermal shutdown and current limit protection Output Voltage as low as 0.9 -40°C to +125°C junction temperature range

The MIC23201 is a high efficiency 2MHz 2A synchronous buck regulator with Hyper Speed Control. Hyper Speed Control™ provides ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.

The MIC23201 is designed for use with a very small inductor, down to 1µH, and an output capacitor as small as 22µF that enables a total solution size, less than 1.5mm height.

The MIC23201 provides a constant switching frequency around 2MHz while achieving peak efficiencies up to 90%.

Also, checkout MPU power solutions with MIC23201. Go to Treelinktool under DC/DC converters and MPU Power for further information.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • 2A output current
    • Up to 90% peak efficiency
    • Programmable Soft-Start
    • Power Good Indicator
    • 2MHz switching frequency
    • Safe for pre-biased output
    • Ultra fast transient response
    • Low voltage output ripple, 16mV at full load
    • Fully integrated MOSFET switches
    • 0.01µA shutdown current
    • Thermal shutdown and current limit protection
    • Output Voltage as low as 0.9
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23201
Product Name 2MHz 2A Hyper Speed Control™ Synchronous Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139092 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-223
IOUT 1.5 amps
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details