Manufacturer: Microchip Technology
Win Source Part Number: 884665-MIC23163YMT-T
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad
Package: Reel - TR
Package: 10-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC23163
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4392-1, MIC23163YMT TR, 576-4392-2, 1611-MIC23163YMT-DKR
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10TDFN
Switching Voltage Regulators 4MHz, PWM, 2A Buck Regulator
IC REG BUCK ADJ 2A 10TDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884665-MIC23163YMT-TR | 576-4392-2-ND | MIC23163YMT-TR | MIC23163YMT-TR | MIC23163YMT-TR | MIC23163YMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23163YMT-TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 10-TDFN (2x2) | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |