Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Win Source Part Number: 1078756-MIC23159YML-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: HyperLight Load®
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 20-VFQFN Exposed Pad, 20-MLF®
Supplier Device Package: 20-MLF® (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM26420Q0XMHX/NOPB; LM26420XMHX/NOPB; FAN48630UC33X; LM26420Q1XSQX/NOPBMI
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC23159YMLTR,MIC231
Base Product Number: MIC23159
Switching Voltage Regulators 3MHz PWM Dual2A Buck Regulator IC
IC REG BUCK ADJ 2A DL 20MLF
IC REG BUCK ADJ 2A DL 20MLF
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23159YML-TR-ND | 1078756-MIC23159YML-TR | MIC23159YML-TR | MIC23159YML-TR | MIC23159YML-TR | MIC23159YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-VFQFN Exposed Pad, 20-MLF® | Other; Tape & Reel (TR) | Other; 20-VFQFN Exposed Pad, 20-MLF® | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 to 3.3 volts |