IC REG BUCK ADJ 2A DL 20MLF
IC REG BUCK ADJ 2A DL 20MLF
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Switching Voltage Regulators 3MHz PWM Dual Buck HyperLight Load
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC23159YML-T5 | MIC23159YML-T5 | MIC23159YML-T5 | MIC23159YML-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1 volts | 1 to 3.3 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |