Microchip Technology, Inc. Dc/dc; Input Voltage Min Microchip MIC23159YML-T5

Description
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes
Description
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc; Input Voltage Min Microchip - 37AJ0360 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc; Input Voltage Min Microchip
37AJ0360
Dc/dc; Input Voltage Min Microchip 37AJ0360
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

Supplier's Site
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip - 71Y0038 - Newark, An Avnet Company
Chicago, IL, United States
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip
71Y0038
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip 71Y0038
3MHz PWM Dual 2A Buck Regulator with HyperLight Load, and Power Good 20 VQFN 4x3x0.9mm T/R RoHS Compliant: Yes

3MHz PWM Dual 2A Buck Regulator with HyperLight Load, and Power Good 20 VQFN 4x3x0.9mm T/R RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 37AJ0360 71Y0038
Product Name Dc/dc; Input Voltage Min Microchip 3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details