Microchip Technology, Inc. Dc/dc; Input Voltage Min Microchip MIC23158YML-TR

Description
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc; Input Voltage Min Microchip - 03AJ2078 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc; Input Voltage Min Microchip
03AJ2078
Dc/dc; Input Voltage Min Microchip 03AJ2078
DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

DC/DC; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLF; No. of Pins:20Pins; Output Current - Output 1:2A; Output Current - Output 2:2A; Output Voltage - Output 1:3.3V; Output RoHS Compliant: Yes

Supplier's Site Datasheet
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip - 71Y0035 - Newark, An Avnet Company
Chicago, IL, United States
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip
71Y0035
3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip 71Y0035
3MHZ PWM DUAL 2A BUCK REGULATOR WITH HYPERLIGHT LOAD, AND POWER GOOD 20 VQFN 4X3X0.9MM T/R ROHS COMPLIANT: YES

3MHZ PWM DUAL 2A BUCK REGULATOR WITH HYPERLIGHT LOAD, AND POWER GOOD 20 VQFN 4X3X0.9MM T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ2078 71Y0035
Product Name Dc/dc; Input Voltage Min Microchip 3Mhz Pwm Dual 2A Buck Regulator With Hyperlight Load, And Power Good 20 Vqfn 4X3X0.9Mm T/r Rohs Compliant Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details