Microchip Technology, Inc. 3MHz 1.5A HyperLight Load® Synchronous Buck Regulator w/I2C Control MIC23156

Description
The MIC23156 is a high-efficiency 1.5A synchronous buck regulator with HyperLight Load® mode and dynamic voltage scaling control through I2C. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response. The ability to dynamically change the output voltage and maintain high output voltage accuracy make the MIC23156 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. Fast mode plus I2C provides output voltage and chip enable/disable control from standard I2C bus with I2C clock rates of 100kHz, 400kHz, and 1MHz. The MIC23156 is designed for use with 1µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm in height. The MIC23156 is available in both 16-ball, 0.4mm Pitch, 1.81mm x 1.71mm wafer level chip scale (WLCSP) with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V Up to 1.5A output current 1MHz I2C-controlled adjustable output: VOUT = 0.7 to 2.4V in 10mV steps High output voltage accuracy (±1.5% over temperature) Fast pin selectable output voltage Programmable soft-start using external capacitor Ultra-low quiescent current of 30µA when not switching Thermal-shutdown and current-limit protection Safe startup in to pre-biased output Stable with 1µH output inductor and 2.2µF ceramic capacitor Up to 93% peak efficiency Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC23156 is a high-efficiency 1.5A synchronous buck regulator with HyperLight Load® mode and dynamic voltage scaling control through I2C. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response. The ability to dynamically change the output voltage and maintain high output voltage accuracy make the MIC23156 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. Fast mode plus I2C provides output voltage and chip enable/disable control from standard I2C bus with I2C clock rates of 100kHz, 400kHz, and 1MHz. The MIC23156 is designed for use with 1µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm in height. The MIC23156 is available in both 16-ball, 0.4mm Pitch, 1.81mm x 1.71mm wafer level chip scale (WLCSP) with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V Up to 1.5A output current 1MHz I2C-controlled adjustable output: VOUT = 0.7 to 2.4V in 10mV steps High output voltage accuracy (±1.5% over temperature) Fast pin selectable output voltage Programmable soft-start using external capacitor Ultra-low quiescent current of 30µA when not switching Thermal-shutdown and current-limit protection Safe startup in to pre-biased output Stable with 1µH output inductor and 2.2µF ceramic capacitor Up to 93% peak efficiency Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MHz 1.5A HyperLight Load® Synchronous Buck Regulator w/I2C Control - MIC23156 - Microchip Technology, Inc.
Chandler, AZ, United States
3MHz 1.5A HyperLight Load® Synchronous Buck Regulator w/I2C Control
MIC23156
3MHz 1.5A HyperLight Load® Synchronous Buck Regulator w/I2C Control MIC23156
The MIC23156 is a high-efficiency 1.5A synchronous buck regulator with HyperLight Load® mode and dynamic voltage scaling control through I2C. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response. The ability to dynamically change the output voltage and maintain high output voltage accuracy make the MIC23156 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. Fast mode plus I2C provides output voltage and chip enable/disable control from standard I2C bus with I2C clock rates of 100kHz, 400kHz, and 1MHz. The MIC23156 is designed for use with 1µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm in height. The MIC23156 is available in both 16-ball, 0.4mm Pitch, 1.81mm x 1.71mm wafer level chip scale (WLCSP) with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage: 2.7V to 5.5V Up to 1.5A output current 1MHz I2C-controlled adjustable output: VOUT = 0.7 to 2.4V in 10mV steps High output voltage accuracy (±1.5% over temperature) Fast pin selectable output voltage Programmable soft-start using external capacitor Ultra-low quiescent current of 30µA when not switching Thermal-shutdown and current-limit protection Safe startup in to pre-biased output Stable with 1µH output inductor and 2.2µF ceramic capacitor Up to 93% peak efficiency Junction temperature range of -40°C to +125°C

The MIC23156 is a high-efficiency 1.5A synchronous buck regulator with HyperLight Load® mode and dynamic voltage scaling control through I2C. HyperLight Load provides very high efficiency at light loads and ultra-fast transient response. The ability to dynamically change the output voltage and maintain high output voltage accuracy make the MIC23156 perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. Fast mode plus I2C provides output voltage and chip enable/disable control from standard I2C bus with I2C clock rates of 100kHz, 400kHz, and 1MHz.

The MIC23156 is designed for use with 1µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm in height.

The MIC23156 is available in both 16-ball, 0.4mm Pitch, 1.81mm x 1.71mm wafer level chip scale (WLCSP) with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • Up to 1.5A output current
    • 1MHz I2C-controlled adjustable output: VOUT = 0.7 to 2.4V in 10mV steps
    • High output voltage accuracy (±1.5% over temperature)
    • Fast pin selectable output voltage
    • Programmable soft-start using external capacitor
    • Ultra-low quiescent current of 30µA when not switching
    • Thermal-shutdown and current-limit protection
    • Safe startup in to pre-biased output
    • Stable with 1µH output inductor and 2.2µF ceramic capacitor
    • Up to 93% peak efficiency
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23156
Product Name 3MHz 1.5A HyperLight Load® Synchronous Buck Regulator w/I2C Control
Package Type Other; ['WLCSP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1826812 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Specs
Regulator Category Linear
View Details