Microchip Technology, Inc. Dc/dc Conv, Buck, Adj O/p, 3Mhz, Mlf-17; Topology Microchip MIC23156-0YML-TR

Description
DC/DC CONV, BUCK, ADJ O/P, 3MHZ, MLF-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:17Pins; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, ADJ O/P, 3MHZ, MLF-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:17Pins; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, Adj O/p, 3Mhz, Mlf-17; Topology Microchip - 03AJ2077 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, Adj O/p, 3Mhz, Mlf-17; Topology Microchip
03AJ2077
Dc/dc Conv, Buck, Adj O/p, 3Mhz, Mlf-17; Topology Microchip 03AJ2077
DC/DC CONV, BUCK, ADJ O/P, 3MHZ, MLF-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:17Pins; Output Current:1.5A; Output RoHS Compliant: Yes

DC/DC CONV, BUCK, ADJ O/P, 3MHZ, MLF-17; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLF; No. of Pins:17Pins; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2077
Product Name Dc/dc Conv, Buck, Adj O/p, 3Mhz, Mlf-17; Topology Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details