The MIC23156-0YML-T5 is a synchronous buck regulator designed for high efficiency and dynamic voltage scaling. It operates with an input voltage range of 2.7V to 5.5V and can deliver up to 1.5A of output current. The output voltage is adjustable from 0.7V to 2.4V in 10 mV steps, controlled via I²C, allowing for precise voltage management suitable for processor core supplies. This regulator features a HyperLight Load mode that enhances efficiency at light loads and provides fast transient response. It has a low quiescent current of 30 µA when not switching, which is beneficial for battery-powered applications. The device includes thermal shutdown and current-limit protection, ensuring safe operation under various conditions. The MIC23156-0YML-T5 is available in a compact 17-pin QFN package, making it suitable for space-constrained designs. It is stable with a 1 µH output inductor and a 2.2 µF ceramic capacitor, contributing to a small overall solution size. The device operates over a junction temperature range of -40°C to +125°C, making it versatile for various applications, including mobile handsets and solid-state drives.
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 1.5A 17-VFQFN, 17-MLF®
IC REG BUCK PROG 1.5A 17MLF
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 1.5A 17-VFQFN, 17-MLF®
Switching Voltage Regulators 1.5A Synchronous Buck Regulator with I2C Control Offering Soft Start, Power Good
IC REG BUCK PRG 0.7V 1.5A 17MLF
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4445-2-ND | MIC23156-0YML-T5 | MIC23156-0YML-T5 | MIC23156-0YML-T5 | MIC23156-0YML-T5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 17-VFQFN, 17-MLF® | Other; 17-VFQFN, 17-MLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 2.4 volts | 0.7000 to 2.4 volts | 0.7000 volts |