Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 1.5A 16-UFBGA, WLCSP
IC REG BUCK PROG 1.5A 16WLCSP
IC REG BUCK PROG 1.5A 16WLCSP
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 1.5A 16-UFBGA, WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-4444-1-ND | MIC23156-0YCS-TR | MIC23156-0YCS-TR | MIC23156-0YCS-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 16-UFBGA, WLCSP | Other; 16-UFBGA, WLCSP | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.7000 to 2.4 volts | 0.7000 volts | 0.7000 to 2.4 volts |