Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
IC REG BUCK ADJUSTABLE 2A 10TMLF
IC REG BUCK ADJ 2A 10TMLF
IC REG BUCK ADJUSTABLE 2A 10TMLF
Switching Voltage Regulators 3MHz PWM 2A Buck Switcher with HyperLight Load, and Power Good
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 2A 10-UFDFN Exposed Pad, 10-TMLF®
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3971-1-ND | MIC23155YMT-TR | MIC23155YMT-TR | MIC23155YMT-TR | MIC23155YMT-TR | MIC23155YMT-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; 10-UFDFN Exposed Pad, 10-TMLF® | Other; 10-UFDFN Exposed Pad, 10-TMLF® | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 4.4 volts | 0.7000 volts | 0.7000 volts | 0.7000 to 4.4 volts |